DigiKey Analog to Digital Converters (ADC) MAX1437ECQ+D-ND

Description
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 100-TQFP-EP (14x14)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 100-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1437ECQ+D-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1437ECQ+D-ND
Analog to Digital Converters (ADC) MAX1437ECQ+D-ND
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 100-TQFP-EP (14x14)

12 Bit Analog to Digital Converter 8 Input 8 Pipelined 100-TQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1437ECQ+D-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type TQFP; 100-TQFP Exposed Pad
Packing Method Tray
Pins 100
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1193ETI+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1290ACEI+TCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4130-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details