DigiKey Analog to Digital Converters (ADC) MAX1422ECM+TD-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LQFP (7x7)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1422ECM+TD-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1422ECM+TD-ND
Analog to Digital Converters (ADC) MAX1422ECM+TD-ND
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LQFP (7x7)

12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1422ECM+TD-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type LFQP; 48-LQFP
Packing Method Tape Reel
Pins 48
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4021BCPZ-R2TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MX7705EUE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details