DigiKey Analog to Digital Converters (ADC) MAX1400EAI+T-ND

Description
18 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 28-SSOP
Request a Quote Datasheet
Description
18 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1400EAI+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1400EAI+T-ND
Analog to Digital Converters (ADC) MAX1400EAI+T-ND
18 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 28-SSOP

18 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1400EAI+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
Resolution 18 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4632-20BBCZ-RLCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4021BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details