Amplifier IC Headphones, 2-Channel (Stereo) Class AB 16-QSOP
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | MAX13331GEE/V+-ND |
| Product Name | Audio Amplifiers |
| Features | Thermal Shutdown Protection |
| Supply Voltage (VS) | 4 to 5.5 volts |
| Output Power | 0.1350 watts |