DigiKey Analog to Digital Converters (ADC) MAX1284BCSA-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1284BCSA-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1284BCSA-ND
Analog to Digital Converters (ADC) MAX1284BCSA-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1284BCSA-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RLDKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 1127-1281-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details
Analog to Digital Converters (ADC) - 1127-1198-2-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4000BRMZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details