DigiKey Analog to Digital Converters (ADC) MAX1283BEUE+-ND

Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1283BEUE+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1283BEUE+-ND
Analog to Digital Converters (ADC) MAX1283BEUE+-ND
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP

12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1283BEUE+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4081BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-9684601QLA-ND - DigiKey
Specs
Interface Type Parallel; SPI
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 161-LTC2450CDC#TRPBFDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 6-WFDFN Exposed Pad
Packing Method Digi-Reel®
View Details