12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-TSSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MAX1280BCUP+T-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 12 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |