DigiKey Analog to Digital Converters (ADC) MAX1264BCEG+-ND

Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-QSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1264BCEG+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1264BCEG+-ND
Analog to Digital Converters (ADC) MAX1264BCEG+-ND
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-QSOP

12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 24-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1264BCEG+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1648-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Pins 48
View Details
Analog to Digital Converters (ADC) - 505-AD4060BCBZ-RL7CT-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Cut Tape (CT)
Pins 16
View Details
Analog to Digital Converters (ADC) - 505-5962-8865002RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7DKR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Digi-Reel®
Pins 16
View Details