DigiKey Analog to Digital Converters (ADC) MAX12527ETK+TD-ND

Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 68-TQFN (10x10)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 68-TQFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX12527ETK+TD-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX12527ETK+TD-ND
Analog to Digital Converters (ADC) MAX12527ETK+TD-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 68-TQFN (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 68-TQFN (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX12527ETK+TD-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type 68-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 68
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4005BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 1127-1281-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details
Analog to Digital Converters (ADC) - 175-MAX11102ATB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-WFDFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4630-24BBCZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tray
View Details