DigiKey Analog to Digital Converters (ADC) MAX1248BCEE+-ND

Description
10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-QSOP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1248BCEE+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1248BCEE+-ND
Analog to Digital Converters (ADC) MAX1248BCEE+-ND
10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-QSOP

10 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1248BCEE+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 10 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4131-8BCBZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1287EKA+TTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4000BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8680202VA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "18-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details