DigiKey Analog to Digital Converters (ADC) MAX1247BEEE-ND

Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-QSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1247BEEE-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1247BEEE-ND
Analog to Digital Converters (ADC) MAX1247BEEE-ND
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-QSOP

12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1247BEEE-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-ICL7109CQH+TDCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4632-20BBCZ-RLDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11603EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7TR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
Pins 16
View Details