DigiKey Analog to Digital Converters (ADC) MAX1247ACEE+-ND

Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-QSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1247ACEE+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1247ACEE+-ND
Analog to Digital Converters (ADC) MAX1247ACEE+-ND
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-QSOP

12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1247ACEE+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4630-16BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4084BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 1127-1648-1-ND - DigiKey
Specs
Interface Type Serial
Package Type 48-VFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD10242TZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 68-CLCC
Packing Method Tray
View Details