DigiKey Analog to Digital Converters (ADC) MAX1240BCSA+-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1240BCSA+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1240BCSA+-ND
Analog to Digital Converters (ADC) MAX1240BCSA+-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1240BCSA+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11105AUT+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4130-8BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD10200BZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 68-CLCC
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 175-ICL7109EQH+TDCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Cut Tape (CT)
View Details