DigiKey Analog to Digital Converters (ADC) MAX1236EUA+-ND

Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 8-uMAX/uSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 8-uMAX/uSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1236EUA+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1236EUA+-ND
Analog to Digital Converters (ADC) MAX1236EUA+-ND
12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 8-uMAX/uSOP

12 Bit Analog to Digital Converter 2, 4 Input 1 SAR 8-uMAX/uSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1236EUA+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-8865002RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-5962-9169003M3A-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-LCC
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11105AUT+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1287EKA+TTR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-8
Packing Method Tape Reel
View Details