DigiKey Analog to Digital Converters (ADC) MAX1228AEEP+T-ND

Description
12 Bit Analog to Digital Converter 6, 12 Input 1 SAR 20-QSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 6, 12 Input 1 SAR 20-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1228AEEP+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1228AEEP+T-ND
Analog to Digital Converters (ADC) MAX1228AEEP+T-ND
12 Bit Analog to Digital Converter 6, 12 Input 1 SAR 20-QSOP

12 Bit Analog to Digital Converter 6, 12 Input 1 SAR 20-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1228AEEP+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD1674JRZ-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 1127-1635-ND - DigiKey
Specs
Interface Type Serial
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 175-MAX11603EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4131-4BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details