DigiKey Analog to Digital Converters (ADC) MAX121EWE+-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX121EWE+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX121EWE+-ND
Analog to Digital Converters (ADC) MAX121EWE+-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

14 Bit Analog to Digital Converter 1 Input 1 SAR 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX121EWE+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4081BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-9475501MPA-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "8-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1039AEEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4002BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details