DigiKey Analog to Digital Converters (ADC) MAX120CAG-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SSOP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX120CAG-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX120CAG-ND
Analog to Digital Converters (ADC) MAX120CAG-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SSOP

12 Bit Analog to Digital Converter 1 Input 1 SAR 24-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX120CAG-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-9475501MPA-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "8-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1286ETA+TDKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 8-WDFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4008BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1167BCEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details