DigiKey RF Amplifiers MAX12000ETB+T-ND

Description
RF Amplifier IC GPS 1.575GHz 10-TDFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1.575GHz 10-TDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MAX12000ETB+T-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MAX12000ETB+T-ND
RF Amplifiers MAX12000ETB+T-ND
RF Amplifier IC GPS 1.575GHz 10-TDFN (3x3)

RF Amplifier IC GPS 1.575GHz 10-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number MAX12000ETB+T-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
Minimum Gain 15 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1063-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details
RF Amplifiers - 1127-1691-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 9500 to 11500 MHz
View Details
RF Amplifiers - 1127-2709-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-1473-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV, DBS, PHS, UHF, VHF
Frequency Range 50 to 1000 MHz
View Details