DigiKey Analog to Digital Converters (ADC) MAX1185ECM/V+T-ND

Description
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP-EP (7x7)
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1185ECM/V+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1185ECM/V+T-ND
Analog to Digital Converters (ADC) MAX1185ECM/V+T-ND
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP-EP (7x7)

10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP-EP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1185ECM/V+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type TQFP; 48-TQFP Exposed Pad
Packing Method Tape Reel
Pins 48
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX149BEAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4010BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-9063201MLA-ND - DigiKey
Specs
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 12 bits
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details