DigiKey Analog to Digital Converters (ADC) MAX1180ECM+TD-ND

Description
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP-EP (7x7)
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1180ECM+TD-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1180ECM+TD-ND
Analog to Digital Converters (ADC) MAX1180ECM+TD-ND
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP-EP (7x7)

10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP-EP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1180ECM+TD-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type TQFP; 48-TQFP Exposed Pad
Packing Method Tape Reel
Pins 48
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4032-24BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11259AWX+TCT-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Cut Tape (CT)
Pins 36
View Details
Analog to Digital Converters (ADC) - 505-AD4085BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-9684601QLA-ND - DigiKey
Specs
Interface Type Parallel; SPI
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details