DigiKey Analog to Digital Converters (ADC) MAX117EAI+T-ND

Description
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-SSOP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX117EAI+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX117EAI+T-ND
Analog to Digital Converters (ADC) MAX117EAI+T-ND
8 Bit Analog to Digital Converter 8 Input 1 Flash 28-SSOP

8 Bit Analog to Digital Converter 8 Input 1 Flash 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX117EAI+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4082BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4011BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details