DigiKey Analog to Digital Converters (ADC) MAX1166BCUP+-ND

Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-TSSOP
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1166BCUP+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1166BCUP+-ND
Analog to Digital Converters (ADC) MAX1166BCUP+-ND
16 Bit Analog to Digital Converter 1 Input 1 SAR 20-TSSOP

16 Bit Analog to Digital Converter 1 Input 1 SAR 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1166BCUP+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 16 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 1127-1284-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details
Analog to Digital Converters (ADC) - 505-5962-9475501MPA-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "8-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX1139EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11206EEE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details