12 Bit Analog to Digital Converter 2 Input 1 SAR 10-uMAX-EP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MAX11666AUB+TCT-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Packing Method | Cut Tape (CT) |
| Resolution | 12 bits |