DigiKey Analog to Digital Converters (ADC) MAX11642EEG+-ND

Description
8 Bit Analog to Digital Converter 16 Input 1 SAR 24-QSOP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 16 Input 1 SAR 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX11642EEG+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX11642EEG+-ND
Analog to Digital Converters (ADC) MAX11642EEG+-ND
8 Bit Analog to Digital Converter 16 Input 1 SAR 24-QSOP

8 Bit Analog to Digital Converter 16 Input 1 SAR 24-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX11642EEG+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MX7705EUE+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11259AWX+TCT-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Cut Tape (CT)
Pins 36
View Details
Analog to Digital Converters (ADC) - 505-5962-9474301MXA-ND - DigiKey
Specs
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 16 bits
View Details
Analog to Digital Converters (ADC) - 505-AD4681BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details