DigiKey Analog to Digital Converters (ADC) MAX11624EEG+-ND

Description
10 Bit Analog to Digital Converter 16 Input 1 SAR 24-QSOP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 16 Input 1 SAR 24-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX11624EEG+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX11624EEG+-ND
Analog to Digital Converters (ADC) MAX11624EEG+-ND
10 Bit Analog to Digital Converter 16 Input 1 SAR 24-QSOP

10 Bit Analog to Digital Converter 16 Input 1 SAR 24-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX11624EEG+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "24-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1361EUB+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX1039AEEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4003BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11609EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details