DigiKey Analog to Digital Converters (ADC) MAX11619EEE+T-ND

Description
10 Bit Analog to Digital Converter 4 Input 1 SAR 16-QSOP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 4 Input 1 SAR 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX11619EEE+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX11619EEE+T-ND
Analog to Digital Converters (ADC) MAX11619EEE+T-ND
10 Bit Analog to Digital Converter 4 Input 1 SAR 16-QSOP

10 Bit Analog to Digital Converter 4 Input 1 SAR 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX11619EEE+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11167ETC+TCT-ND - DigiKey
Specs
Interface Type SPI
Package Type 12-WFDFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4056BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MX7705EUE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4084BBCZ-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tray
View Details