DigiKey Analog to Digital Converters (ADC) MAX11609EEE+-ND

Description
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-QSOP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX11609EEE+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX11609EEE+-ND
Analog to Digital Converters (ADC) MAX11609EEE+-ND
10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-QSOP

10 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX11609EEE+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 10 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-8865002RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4129-8BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4680BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11609EEE+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Cut Tape (CT)
View Details