DigiKey Analog to Digital Converters (ADC) MAX11604EEE+-ND

Description
8 Bit Analog to Digital Converter 6, 12 Input 1 SAR 16-QSOP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 6, 12 Input 1 SAR 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX11604EEE+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX11604EEE+-ND
Analog to Digital Converters (ADC) MAX11604EEE+-ND
8 Bit Analog to Digital Converter 6, 12 Input 1 SAR 16-QSOP

8 Bit Analog to Digital Converter 6, 12 Input 1 SAR 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX11604EEE+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4000BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-9063201M3A-ND - DigiKey
Specs
Package Type 28-LCC
Packing Method Tube
Pins 28
View Details
Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MX7705EUE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details