DigiKey Analog to Digital Converters (ADC) MAX11603EEE+-ND

Description
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-QSOP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX11603EEE+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX11603EEE+-ND
Analog to Digital Converters (ADC) MAX11603EEE+-ND
8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-QSOP

8 Bit Analog to Digital Converter 4, 8 Input 1 SAR 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX11603EEE+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11607EUA+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4080BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4052BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1635-ND - DigiKey
Specs
Interface Type Serial
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details