DigiKey Analog to Digital Converters (ADC) MAX1157BEUI+-ND

Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-TSSOP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1157BEUI+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1157BEUI+-ND
Analog to Digital Converters (ADC) MAX1157BEUI+-ND
14 Bit Analog to Digital Converter 1 Input 1 SAR 28-TSSOP

14 Bit Analog to Digital Converter 1 Input 1 SAR 28-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1157BEUI+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4134BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 56-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 1127-1276-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 40-VFQFN Exposed Pad
Pins 40
View Details
Analog to Digital Converters (ADC) - 175-MAX11102AUB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Cut Tape (CT)
View Details