DigiKey Analog to Digital Converters (ADC) MAX1146BCUP+T-ND

Description
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1146BCUP+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1146BCUP+T-ND
Analog to Digital Converters (ADC) MAX1146BCUP+T-ND
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1146BCUP+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
Resolution 14 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11195ATE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4001BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RLDKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1138EEE+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details