DigiKey Analog to Digital Converters (ADC) MAX1146BCUP+-ND

Description
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1146BCUP+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1146BCUP+-ND
Analog to Digital Converters (ADC) MAX1146BCUP+-ND
14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

14 Bit Analog to Digital Converter 2, 4 Input 1 SAR 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1146BCUP+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tube
Resolution 14 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11102AUB+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4005BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8763501RA-ND - DigiKey
Specs
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 175-MAX11117AUT+TDKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details