DigiKey Analog to Digital Converters (ADC) MAX11410ATI+-ND

Description
24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 28-TQFN (4x4)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 28-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX11410ATI+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX11410ATI+-ND
Analog to Digital Converters (ADC) MAX11410ATI+-ND
24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 28-TQFN (4x4)

24 Bit Analog to Digital Converter 10 Input 1 Sigma-Delta 28-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX11410ATI+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Tube
Pins 28
Resolution 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4082BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 161-LTC1863IGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4007BRMZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-ICL7109EQH+TDCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type PLCC; 44-LCC (J-Lead)
Packing Method Cut Tape (CT)
View Details