DigiKey Analog to Digital Converters (ADC) MAX1127EGK+TD-ND

Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 68-QFN (10x10)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 68-QFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1127EGK+TD-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1127EGK+TD-ND
Analog to Digital Converters (ADC) MAX1127EGK+TD-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 68-QFN (10x10)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 68-QFN (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1127EGK+TD-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 68-VFQFN Exposed Pad
Packing Method Tape Reel
Pins 68
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1193ETI+TDKR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1361EUB+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4681BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX1110CAP+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tape Reel
View Details