DigiKey Analog to Digital Converters (ADC) MAX1127EGK+D-ND

Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 68-QFN (10x10)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 68-QFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1127EGK+D-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1127EGK+D-ND
Analog to Digital Converters (ADC) MAX1127EGK+D-ND
12 Bit Analog to Digital Converter 4 Input 4 Pipelined 68-QFN (10x10)

12 Bit Analog to Digital Converter 4 Input 4 Pipelined 68-QFN (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1127EGK+D-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Serial
Package Type 68-VFQFN Exposed Pad
Packing Method Tube
Pins 68
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11661AUT+TDKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELTR-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4691BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 36-UFBGA, WLCSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4056BCBZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
View Details