DigiKey Analog to Digital Converters (ADC) MAX11261ENX+-ND

Description
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 36-WLP (2.84x2.84)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 36-WLP (2.84x2.84)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX11261ENX+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX11261ENX+-ND
Analog to Digital Converters (ADC) MAX11261ENX+-ND
24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 36-WLP (2.84x2.84)

24 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 36-WLP (2.84x2.84)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX11261ENX+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type I2C; I2C
Package Type 36-XFBGA, WLBGA
Pins 36
Resolution 24 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4691BCBZ-RL7CT-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 36-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4011BCPZ-R2TR-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX14002AAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 1127-1278-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Pins 64
View Details