DigiKey Analog to Digital Converters (ADC) MAX11253ATJ+-ND

Description
16 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-TQFN (5x5)
Request a Quote Datasheet
Description
16 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX11253ATJ+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX11253ATJ+-ND
Analog to Digital Converters (ADC) MAX11253ATJ+-ND
16 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-TQFN (5x5)

16 Bit Analog to Digital Converter 6 Input 1 Sigma-Delta 32-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX11253ATJ+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad
Packing Method Tube
Pins 32
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-5962-8951801RA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4630-20BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4011BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4002BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details