DigiKey Analog to Digital Converters (ADC) MAX1123EGK+D-ND

Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 68-QFN (10x10)
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 68-QFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1123EGK+D-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1123EGK+D-ND
Analog to Digital Converters (ADC) MAX1123EGK+D-ND
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 68-QFN (10x10)

10 Bit Analog to Digital Converter 1 Input 1 Pipelined 68-QFN (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1123EGK+D-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel
Package Type 68-VFQFN Exposed Pad
Packing Method Tube
Pins 68
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11108AVB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-XFQFN
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11198ATE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11195ATE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11606EUA+TTR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details