DigiKey Analog to Digital Converters (ADC) MAX111BEAP+-ND

Description
14 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SSOP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX111BEAP+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX111BEAP+-ND
Analog to Digital Converters (ADC) MAX111BEAP+-ND
14 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SSOP

14 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX111BEAP+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7TR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Tape Reel
Pins 16
View Details
Analog to Digital Converters (ADC) - 175-MAX11198ATE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4632-20BBCZ-RLTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 64-FBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4021BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details