DigiKey Analog to Digital Converters (ADC) MAX111ACAP+-ND

Description
14 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SSOP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX111ACAP+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX111ACAP+-ND
Analog to Digital Converters (ADC) MAX111ACAP+-ND
14 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SSOP

14 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX111ACAP+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Tube
Resolution 14 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX14002AAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4129-8BCBZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 35-UFBGA, WLCSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11137ATI+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-5962-8876401LX-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "24-CDIP (0.300"", 7.62mm)"
Packing Method Tube
View Details