12 Bit Analog to Digital Converter 2 Input 2 SAR 16-TQFN (2x3)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MAX11192ATE+TCT-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | 16-WFQFN Exposed Pad |
| Packing Method | Cut Tape (CT) |
| Pins | 16 |
| Resolution | 12 bits |