DigiKey Analog to Digital Converters (ADC) MAX1118EKA+TDKR-ND

Description
8 Bit Analog to Digital Converter 2 Input 1 SAR SOT-23-8
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 2 Input 1 SAR SOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1118EKA+TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1118EKA+TDKR-ND
Analog to Digital Converters (ADC) MAX1118EKA+TDKR-ND
8 Bit Analog to Digital Converter 2 Input 1 SAR SOT-23-8

8 Bit Analog to Digital Converter 2 Input 1 SAR SOT-23-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1118EKA+TDKR-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Digi-Reel®
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11609EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11108AVB+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-XFQFN
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-5962-8763501RA-ND - DigiKey
Specs
Package Type "20-CDIP (0.300"", 7.62mm)"
Packing Method Tube
Resolution 8 bits
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details