16 Bit Analog to Digital Converter 1 Input 1 SAR 10-uMAX/uSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MAX11169EUB+-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" |
| Packing Method | Tube |
| Resolution | 16 bits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |