18 Bit Analog to Digital Converter 1 Input 1 SAR 12-TDFN (3x3)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MAX11156ETC+TTR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI |
| Package Type | 12-WFDFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 12 |
| Resolution | 18 bits |