DigiKey Analog to Digital Converters (ADC) MAX11128ATI+TG3U-ND

Description
12 Bit Analog to Digital Converter 16 Input 1 SAR 28-TQFN (5x5)
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 16 Input 1 SAR 28-TQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX11128ATI+TG3U-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX11128ATI+TG3U-ND
Analog to Digital Converters (ADC) MAX11128ATI+TG3U-ND
12 Bit Analog to Digital Converter 16 Input 1 SAR 28-TQFN (5x5)

12 Bit Analog to Digital Converter 16 Input 1 SAR 28-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX11128ATI+TG3U-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Tape Reel
Pins 28
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1138EEE+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4005BRMZ-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7CT-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Cut Tape (CT)
Pins 16
View Details
Analog to Digital Converters (ADC) - 505-AD1555BPZ-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type PLCC; 28-LCC (J-Lead)
Packing Method Tube
View Details