DigiKey Analog to Digital Converters (ADC) MAX1109CUB+-ND

Description
8 Bit Analog to Digital Converter 2 Input 1 SAR 10-uMAX/uSOP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 2 Input 1 SAR 10-uMAX/uSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1109CUB+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1109CUB+-ND
Analog to Digital Converters (ADC) MAX1109CUB+-ND
8 Bit Analog to Digital Converter 2 Input 1 SAR 10-uMAX/uSOP

8 Bit Analog to Digital Converter 2 Input 1 SAR 10-uMAX/uSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1109CUB+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4007BRMZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4010BCPZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-5962-9169003MXA-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type CDIP; "28-CDIP (0.600"", 15.24mm)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11127ATI+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Tape Reel
View Details