DigiKey Analog to Digital Converters (ADC) MAX1108EUB+G07-ND

Description
8 Bit Analog to Digital Converter 2 Input 1 SAR 10-uMAX/uSOP
Request a Quote Datasheet
Description
8 Bit Analog to Digital Converter 2 Input 1 SAR 10-uMAX/uSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1108EUB+G07-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1108EUB+G07-ND
Analog to Digital Converters (ADC) MAX1108EUB+G07-ND
8 Bit Analog to Digital Converter 2 Input 1 SAR 10-uMAX/uSOP

8 Bit Analog to Digital Converter 2 Input 1 SAR 10-uMAX/uSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1108EUB+G07-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 8 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11108AVB+TTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 10-XFQFN
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 175-MAX11613EWC+TDKR-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type 12-WFBGA, WLBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX1110CAP+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7DKR-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Digi-Reel®
Pins 16
View Details