16 Bit Analog to Digital Converter 4 Input 4 SAR 56-TQFN (8x8)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | MAX11044BETN+T-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | 56-WFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 56 |
| Resolution | 16 bits |