DigiKey Analog to Digital Converters (ADC) MAX1067BEEE+T-ND

Description
14 Bit Analog to Digital Converter 4 Input 1 SAR 16-QSOP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 4 Input 1 SAR 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX1067BEEE+T-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX1067BEEE+T-ND
Analog to Digital Converters (ADC) MAX1067BEEE+T-ND
14 Bit Analog to Digital Converter 4 Input 1 SAR 16-QSOP

14 Bit Analog to Digital Converter 4 Input 1 SAR 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX1067BEEE+T-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX1117EKA+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4115BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4087BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11163EUB+TTR-ND - DigiKey
Specs
Interface Type SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Packing Method Tape Reel
View Details