DigiKey Analog to Digital Converters (ADC) MAX105ECS+-ND

Description
6 Bit Analog to Digital Converter 2 Input 2 Flash 80-TQFP-EP (12x12)
Request a Quote Datasheet
Description
6 Bit Analog to Digital Converter 2 Input 2 Flash 80-TQFP-EP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - MAX105ECS+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
MAX105ECS+-ND
Analog to Digital Converters (ADC) MAX105ECS+-ND
6 Bit Analog to Digital Converter 2 Input 2 Flash 80-TQFP-EP (12x12)

6 Bit Analog to Digital Converter 2 Input 2 Flash 80-TQFP-EP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX105ECS+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel
Package Type TQFP; 80-TQFP Exposed Pad
Packing Method Tray
Pins 80
Resolution 6 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX187BCWE+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4022BCPZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 10-VFDFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4086BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type Serial; SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCBZ-RL7CT-ND - DigiKey
Specs
Package Type 16-UFBGA, WLCSP
Packing Method Cut Tape (CT)
Pins 16
View Details